Win Source Part Number: 1260875-TDP158RSBT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: HDMI
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Supply: 3.3V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TDP158RSBT,296-48680
Base Product Number: TDP158
Display Interface IC 6 Gbps AC Coupled to TMDS/HDMI Redriver 40-WQFN 0 to 85
IC INTERFACE SPECIALIZED 40WQFN
IC INTERFACE SPECIALIZED 40WQFN
WQFN-40-EP(5x5) Interface - Specialized ROHS
IC INTERFACE SPECIALIZED 40WQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260875-TDP158RSBT | TDP158RSBT | TDP158RSBT | TDP158RSBT | TDP158RSBT | TDP158RSBT | TDP158RSBT |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Display Interface IC | Interface - Specialized | Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | UART | Sensor Interface | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | |||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 6.00E6 kbps |