Dual UART with Parallel Port And Without FIFO 68-PLCC
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 086352-TL16C452FNRG4
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
With Modem Control: Yes
Family Name: TL16C452
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): XR16C2450IJ-F; XR16L2450IJ; XR16L2450IMTR-F; XR16L2450IJTR-F;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Dual UART with Parallel Port And Without FIFO 68-PLCC 0 to 70 Product overview: TL16C452FNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C452FNRG4 can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
IC ASYNC COMM ELEMENT 68-PLCC
UART Interface IC Dual UART w/ Para Port
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C452FNRG4 | TL16C452FNRG4-ND | 086352-TL16C452FNRG4 | 714-TL16C452FNRG4 | TL16C452FNRG4 | TL16C452FNRG4 | TL16C452FNRG4 |
| Product Name | TL16C452 Dual UART with Parallel Port And Without FIFO | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNRG4 | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | PLCC | 68-LCC (J-Lead) | PLCC; 68-PLCC (24.23x24.23) | PLCC | 68-LCC (J-Lead) | PLCC-68 | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other | 5V |