Win Source Part Number: 1340986-THVD1551DGK
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 50Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: THVD1551
5V RS-485 Transceivers With ±18kV IEC ESD Protection 8-VSSOP -40 to 125 Product overview: THVD1551DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1551DGK can be used for catalog matching and distributor lookup.
RS-485 Interface IC 5V RS-485 Transceivers With -18kV IEC ESD Protection 8-VSSOP -40 to 125
IC TRANSCEIVER FULL 1/1 8VSSOP
RS485 TRANSCEIVER, 50MBPS, VSSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1340986-THVD1551DGK | 710-THVD1551DGK | THVD1551DGK | THVD1551DGK | 26AJ9852 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | 5V 18kV Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs485 Transceiver, 50Mbps, Vssop-8; Device Type Texas Instruments |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | ||
| Data Rate | 50000 kbps | 50000 to ? kbps | 50000 kbps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP | VSSOP-8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |