Texas Instruments High-Performance Analog Dual HTSSOP Interface Transceiver IC THS6214IPWP

Description
High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
702-THS6214IPWP
Dual HTSSOP Interface Transceiver IC 702-THS6214IPWP
High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWP can be used for catalog matching and distributor lookup.

High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - THS6214IPWP - 936490-THS6214IPWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - THS6214IPWP
936490-THS6214IPWP
Interface - Interface - Telecom - THS6214IPWP 936490-THS6214IPWP
Manufacturer: Texas Instruments Win Source Part Number: 936490-THS6214IPWP Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: THS6214 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-24828-1-NDR, -THS6214IPWP-NDR, 296-24828-1-ND, 296-24828-1-NDR, -296-24828-1-ND, 296-24828-1, -296-24828-5-ND, 296-24828-5

Manufacturer: Texas Instruments
Win Source Part Number: 936490-THS6214IPWP
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: THS6214
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-24828-1-NDR, -THS6214IPWP-NDR, 296-24828-1-ND, 296-24828-1-NDR, -296-24828-1-ND, 296-24828-1, -296-24828-5-ND, 296-24828-5

Buy Now Datasheet
Telecom - THS6214IPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP

Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - THS6214IPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
THS6214IPWP
Integrated Circuits (ICs) - Interface - Telecom THS6214IPWP
IC TELECOM INTERFACE 24HTSSOP

IC TELECOM INTERFACE 24HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-THS6214IPWP 936490-THS6214IPWP THS6214IPWP THS6214IPWP
Product Name Dual HTSSOP Interface Transceiver IC Interface - Interface - Telecom - THS6214IPWP Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4016BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details