Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6062IDGNRG4 THS6062IDGNRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107142-THS6062IDGNR G4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107142-THS6062IDGNR G4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6062IDGNRG4 - 1107142-THS6062IDGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6062IDGNRG4
1107142-THS6062IDGNRG4
Interface - Interface - Drivers, Receivers, Transceivers - THS6062IDGNRG4 1107142-THS6062IDGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107142-THS6062IDGNR G4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107142-THS6062IDGNRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 0/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
702-THS6062IDGNRG4
Dual Interface Transceiver IC 702-THS6062IDGNRG4
Low-Noise ADSL Dual Differential Receiver 8-HVSSOP -40 to 85 Product overview: THS6062IDGNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6062IDGNRG4 can be used for catalog matching and distributor lookup.

Low-Noise ADSL Dual Differential Receiver 8-HVSSOP -40 to 85 Product overview: THS6062IDGNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6062IDGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1107142-THS6062IDGNRG4 702-THS6062IDGNRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6062IDGNRG4 Dual Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details