Texas Instruments TL16C554A Quad UART with 16-Byte FIFOs TL16C554AFN

Description
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70
Request a Quote
Description
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C554AFN is a quadruple asynchronous-communications element with four enhanced TL16C550C channels, each featuring 16-byte FIFO buffers for transmit and receive operations to reduce CPU interrupts. It supports baud rates up to 1 Mbaud with a 16-MHz clock input and operates at 3.3 V or 5 V. The device includes programmable serial interface options for data length, parity, and stop bits, auto-RTS/CTS flow control, loopback diagnostics, and modem control signals. It is packaged in a 68-pin plastic-leaded chip carrier (PLCC) with dimensions of 506.98 mm in length, 25.91 mm in width, and 5330 µm in height. The part is rated for operation from 0°C to 70°C and meets RoHS standards with NIPDAU lead finish and Level-3 MSL rating.

Datasheet Summary
Powered by GS/AI

The TL16C554AFN is a quadruple asynchronous-communications element with four enhanced TL16C550C channels, each featuring 16-byte FIFO buffers for transmit and receive operations to reduce CPU interrupts. It supports baud rates up to 1 Mbaud with a 16-MHz clock input and operates at 3.3 V or 5 V. The device includes programmable serial interface options for data length, parity, and stop bits, auto-RTS/CTS flow control, loopback diagnostics, and modem control signals. It is packaged in a 68-pin plastic-leaded chip carrier (PLCC) with dimensions of 506.98 mm in length, 25.91 mm in width, and 5330 µm in height. The part is rated for operation from 0°C to 70°C and meets RoHS standards with NIPDAU lead finish and Level-3 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
TL16C554A Quad UART with 16-Byte FIFOs - TL16C554AFN - Texas Instruments
Dallas, TX, United States
TL16C554A Quad UART with 16-Byte FIFOs
TL16C554AFN
TL16C554A Quad UART with 16-Byte FIFOs TL16C554AFN
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70

Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 714-TL16C554AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C554AFN
3.3V 5V Interface Transceiver IC 714-TL16C554AFN
UART 4-CH 16byte FIFO 3.3V/5V 68-Pin PLCC Tube Product overview: TL16C554AFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AFN can be used for catalog matching and distributor lookup.

UART 4-CH 16byte FIFO 3.3V/5V 68-Pin PLCC Tube Product overview: TL16C554AFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-6587-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-6587-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-6587-5-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN - 032341-TL16C554AFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN
032341-TL16C554AFN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN 032341-TL16C554AFN
Manufacturer: Texas Instruments Win Source Part Number: 032341-TL16C554AFN Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 3 V to 5.25 V Alternative Parts (Cross-Reference): TL16C554APNRG4; TL16C554AFNG4; TL16C554AFNR; TL16C554AFN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032341-TL16C554AFN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 3 V to 5.25 V
Alternative Parts (Cross-Reference): TL16C554APNRG4; TL16C554AFNG4; TL16C554AFNR; TL16C554AFN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AFN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AFN
IC QUAD UART W/FIFO 68-PLCC

IC QUAD UART W/FIFO 68-PLCC

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C554AFN
UART Interface IC TL16C554AFN
UART Interface IC Quad UART with 16-Byte FIFOs

UART Interface IC Quad UART with 16-Byte FIFOs

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AFN
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AFN
IC QUAD UART W/FIFO 68-PLCC

IC QUAD UART W/FIFO 68-PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554AFN 714-TL16C554AFN 296-6587-5-ND 032341-TL16C554AFN TL16C554AFN TL16C554AFN TL16C554AFN TL16C554AFN
Product Name TL16C554A Quad UART with 16-Byte FIFOs 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFN Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC PLCC 68-LCC (J-Lead) PLCC; 68-PLCC (24.23x24.23) PLCC-68 68-LCC (J-Lead) 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers