Manufacturer: Texas Instruments
Win Source Part Number: 1267476-TIR1000PWRG4
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Family Name: TIR1000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TIR1000PSG4; TIR1000PS; TIR1000PSRG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IRDA TX/RX 4Mbps 3V 8-Pin TSSOP T/R Product overview: TIR1000PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000PWRG4 can be used for catalog matching and distributor lookup.
Infrared Encoder/Decoder IC 8-TSSOP
IC IRDA ENCODER/DECODER 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1267476-TIR1000PWRG4 | 709-TIR1000PWRG4 | TIR1000PWRG4 | TIR1000PWRG4 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TIR1000PWRG4 | 3V TSSOP Interface Transceiver IC | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | ||
| Package Type | SSOP | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface |