Texas Instruments TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DRHBR

Description
Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70
Request a Quote
Description
Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C550DRHBR is an asynchronous communications element designed for efficient serial communication with autoflow control capabilities. It supports programmable auto-RTS and auto-CTS functions, which help manage data flow and prevent overrun errors by automatically controlling the transmission based on the receiver's FIFO status. The device operates with a clock rate of up to 48 MHz, allowing for data rates of up to 3 Mbps, depending on the supply voltage, which can be 5V, 3.3V, or 2.5V. This component features a 16-byte FIFO for both transmission and reception, enhancing system efficiency by reducing CPU overhead. It is compatible with existing TL16C450 software characteristics, making it easier to integrate into legacy systems. The TL16C550DRHBR is available in a 32-pin VQFN package, suitable for applications requiring compact design and reliable performance. Its internal diagnostic capabilities and complete modem control functions further enhance its utility in various communication applications.

Datasheet Summary
Powered by GS/AI

The TL16C550DRHBR is an asynchronous communications element designed for efficient serial communication with autoflow control capabilities. It supports programmable auto-RTS and auto-CTS functions, which help manage data flow and prevent overrun errors by automatically controlling the transmission based on the receiver's FIFO status. The device operates with a clock rate of up to 48 MHz, allowing for data rates of up to 3 Mbps, depending on the supply voltage, which can be 5V, 3.3V, or 2.5V. This component features a 16-byte FIFO for both transmission and reception, enhancing system efficiency by reducing CPU overhead. It is compatible with existing TL16C450 software characteristics, making it easier to integrate into legacy systems. The TL16C550DRHBR is available in a 32-pin VQFN package, suitable for applications requiring compact design and reliable performance. Its internal diagnostic capabilities and complete modem control functions further enhance its utility in various communication applications.

Suppliers

Company
Product
Description
Supplier Links
TL16C550D Asynchronous Communications Element With Autoflow Control - TL16C550DRHBR - Texas Instruments
Dallas, TX, United States
TL16C550D Asynchronous Communications Element With Autoflow Control
TL16C550DRHBR
TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DRHBR
Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70

Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DRHBR-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DRHBR-ND
UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)

UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
714-TL16C550DRHBR
VQFN Interface Transceiver IC 714-TL16C550DRHBR
Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70 Product overview: TL16C550DRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DRHBR can be used for catalog matching and distributor lookup.

Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70 Product overview: TL16C550DRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR - 1268093-TL16C550DRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR
1268093-TL16C550DRHBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR 1268093-TL16C550DRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1268093-TL16C550DRHB R Packaging: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Number of Channels: 1, UART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C550D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): TL16C550DPFBRG4; TL16C550DZQS; TL16C550DZQSR; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268093-TL16C550DRHBR
Packaging: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C550D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): TL16C550DPFBRG4; TL16C550DZQS; TL16C550DZQSR;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DRHBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DRHBR
UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)

UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DRHBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DRHBR
IC ASYNC COMM ELEMENT 32-VQFN

IC ASYNC COMM ELEMENT 32-VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DRHBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DRHBR
IC ASYNC COMM ELEMENT 32-VQFN

IC ASYNC COMM ELEMENT 32-VQFN

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C550DRHBR
UART Interface IC TL16C550DRHBR
UART Interface IC Asynch Comm Element

UART Interface IC Asynch Comm Element

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550DRHBR TL16C550DRHBR-ND 714-TL16C550DRHBR 1268093-TL16C550DRHBR TL16C550DRHBR TL16C550DRHBR TL16C550DRHBR TL16C550DRHBR
Product Name TL16C550D Asynchronous Communications Element With Autoflow Control UARTs (Universal Asynchronous Receiver Transmitter) VQFN Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHBR UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type TL16C550D Asynchronous Communications Element With Autoflow Control Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN 32-VFQFN Exposed Pad VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad VQFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
3 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4066BF3A - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300", 7.62mm)
View Details
2 suppliers