Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6184PWPR THS6184PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 796748-THS6184PWPR Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 32 V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: THS6184 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): AD8392AARE-RL; AD8392ACP-REEL; AD8392ACPZ-Reel; AD8392ACPZ-RL; Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796748-THS6184PWPR Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 32 V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: THS6184 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): AD8392AARE-RL; AD8392ACP-REEL; AD8392ACPZ-Reel; AD8392ACPZ-RL; Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6184PWPR - 796748-THS6184PWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6184PWPR
796748-THS6184PWPR
Interface - Interface - Drivers, Receivers, Transceivers - THS6184PWPR 796748-THS6184PWPR
Manufacturer: Texas Instruments Win Source Part Number: 796748-THS6184PWPR Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 32 V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: THS6184 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): AD8392AARE-RL; AD8392ACP-REEL; AD8392ACPZ-Reel; AD8392ACPZ-RL; Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 796748-THS6184PWPR
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 32 V
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Family Name: THS6184
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): AD8392AARE-RL; AD8392ACP-REEL; AD8392ACPZ-Reel; AD8392ACPZ-RL;
Introduction Date: January 08, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
710-THS6184PWPR
Dual HTSSOP Interface Transceiver IC 710-THS6184PWPR
Dual Port xDSL Line Driver 20-HTSSOP -40 to 85 Product overview: THS6184PWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6184PWPR can be used for catalog matching and distributor lookup.

Dual Port xDSL Line Driver 20-HTSSOP -40 to 85 Product overview: THS6184PWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6184PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 796748-THS6184PWPR 710-THS6184PWPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6184PWPR Dual HTSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details