Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IPFB

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Request a Quote
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C2550 is a dual universal asynchronous receiver and transmitter (UART) with 16-byte FIFOs for each channel, supporting 1.8-V to 5-V operation and serial data rates up to 1.5 Mbaud at 5-V supply. It is available in a 48-pin TQFP (PFB) package and operates over a temperature range of -40°C to 85°C. The device includes programmable auto-RTS and auto-CTS flow control, full modem control signals, and is pin-compatible with the TL16C752B in the 48-pin package. It supports 5-, 6-, 7-, or 8-bit data, parity options, and 1-, 1.5-, or 2-stop bit configurations. The UARTs share a common data bus and clock source but operate independently with separate interrupt and FIFO controls.

Datasheet Summary
Powered by GS/AI

The TL16C2550 is a dual universal asynchronous receiver and transmitter (UART) with 16-byte FIFOs for each channel, supporting 1.8-V to 5-V operation and serial data rates up to 1.5 Mbaud at 5-V supply. It is available in a 48-pin TQFP (PFB) package and operates over a temperature range of -40°C to 85°C. The device includes programmable auto-RTS and auto-CTS flow control, full modem control signals, and is pin-compatible with the TL16C752B in the 48-pin package. It supports 5-, 6-, 7-, or 8-bit data, parity options, and 1-, 1.5-, or 2-stop bit configurations. The UARTs share a common data bus and clock source but operate independently with separate interrupt and FIFO controls.

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550IPFB - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550IPFB
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IPFB
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85

1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFB - 1268077-TL16C2550IPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFB
1268077-TL16C2550IPFB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFB 1268077-TL16C2550IPFB
Manufacturer: Texas Instruments Win Source Part Number: 1268077-TL16C2550IPF B Packaging: Tray Mounting Style: SMD Features: Internal Oscillator Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TL16C2550 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268077-TL16C2550IPFB
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C2550
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 5V

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-21517-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-21517-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-21517-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C2550IPFB
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C2550IPFB
UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C2550IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IPFB can be used for catalog matching and distributor lookup.

UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C2550IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFB
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550IPFB
UART Interface IC TL16C2550IPFB
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFB
IC DUAL UART 16BYTE FIFO 48-TQFP

IC DUAL UART 16BYTE FIFO 48-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550IPFB 1268077-TL16C2550IPFB 296-21517-ND 714-TL16C2550IPFB TL16C2550IPFB TL16C2550IPFB TL16C2550IPFB
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFB UARTs (Universal Asynchronous Receiver Transmitter) 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN TQFP; 48-TQFP TQFP QFP; TQFP; 48-TQFP TQFP-48 QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370819-CD74HCT4052M - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers