Win Source Part Number: 1261379-THVD1451DR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-THVD1451DRCT,296
Base Product Number: THVD1451
3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-SOIC -40 to 125 Product overview: THVD1451DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1451DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 8SOIC
RS-422/RS-485 Interface IC 3.3-V to 5-V RS-485 transceiver with -18-kV IEC ESD protection 8-SOIC -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261379-THVD1451DR | 710-THVD1451DR | THVD1451DR | THVD1451DR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | ||
| Data Rate | 50000 kbps | 50000 kbps | 50000 kbps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |