Texas Instruments TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2552IFN

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2552IFN - Texas Instruments
Dallas, TX, United States
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2552IFN
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2552IFN
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85

1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN - 1268084-TL16C2552IFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN
1268084-TL16C2552IFN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN 1268084-TL16C2552IFN
Manufacturer: Texas Instruments Win Source Part Number: 1268084-TL16C2552IFN Packaging: Tube Features: Internal Oscillator Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5 V Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C2552 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.58x16.58) Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): ST16C552ACJ68-F; ST16C2550CP40-F; XR16C2550IMTR-F; Introduction Date: April 10, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268084-TL16C2552IFN
Packaging: Tube
Features: Internal Oscillator
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5 V
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C2552
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): ST16C552ACJ68-F; ST16C2550CP40-F; XR16C2550IMTR-F;
Introduction Date: April 10, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-21967-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-21967-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-21967-5-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C2552IFN
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C2552IFN
UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 44-Pin PLCC Tube Product overview: TL16C2552IFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2552IFN can be used for catalog matching and distributor lookup.

UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 44-Pin PLCC Tube Product overview: TL16C2552IFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2552IFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552IFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552IFN
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552IFN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552IFN
IC DUAL UART 16BYTE FIFO 44-PLCC

IC DUAL UART 16BYTE FIFO 44-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552IFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552IFN
IC DUAL UART 16BYTE FIFO 44-PLCC

IC DUAL UART 16BYTE FIFO 44-PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C2552IFN
UART Interface IC TL16C2552IFN
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2552IFN 1268084-TL16C2552IFN 296-21967-5-ND 714-TL16C2552IFN TL16C2552IFN TL16C2552IFN TL16C2552IFN TL16C2552IFN
Product Name TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFN UARTs (Universal Asynchronous Receiver Transmitter) 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC 44-LCC (J-Lead) PLCC 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details