Texas Instruments 3V TSSOP Interface Transceiver IC TIR1000IPWR

Description
IRDA TX/RX 4Mbps 3V 8-Pin TSSOP T/R Product overview: TIR1000IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IRDA TX/RX 4Mbps 3V 8-Pin TSSOP T/R Product overview: TIR1000IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V TSSOP Interface Transceiver IC
709-TIR1000IPWR
3V TSSOP Interface Transceiver IC 709-TIR1000IPWR
IRDA TX/RX 4Mbps 3V 8-Pin TSSOP T/R Product overview: TIR1000IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPWR can be used for catalog matching and distributor lookup.

IRDA TX/RX 4Mbps 3V 8-Pin TSSOP T/R Product overview: TIR1000IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TIR1000IPWR - 032191-TIR1000IPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TIR1000IPWR
032191-TIR1000IPWR
Interface - Interface - Encoders, Decoders, Converters - TIR1000IPWR 032191-TIR1000IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032191-TIR1000IPWR Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TIR1000IPSR; TIR1000IPW; TIR1000IPWG4; TIR1000IPWR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 032191-TIR1000IPWR
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TIR1000IPSR; TIR1000IPW; TIR1000IPWG4; TIR1000IPWR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Encoders, Decoders, Converters - TIR1000IPWR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TIR1000IPWR
Encoders, Decoders, Converters TIR1000IPWR
IC IRDA ENCODER/DECODER 8-TSSOP

IC IRDA ENCODER/DECODER 8-TSSOP

Supplier's Site Datasheet
Encoders, Decoders, Converters - TIR1000IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TIR1000IPWR
Encoders, Decoders, Converters TIR1000IPWR
Infrared Encoder/Decoder IC 8-TSSOP

Infrared Encoder/Decoder IC 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TIR1000IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TIR1000IPWR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TIR1000IPWR
IC IRDA ENCODER/DECODER 8-TSSOP

IC IRDA ENCODER/DECODER 8-TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TIR1000IPWR 032191-TIR1000IPWR TIR1000IPWR TIR1000IPWR TIR1000IPWR
Product Name 3V TSSOP Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TIR1000IPWR Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Infrared Encoder/Decoder Sample Rate Converter Sample Rate Converter; Sensor Interface
Features RoHS RoHS
Data Rate 115 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details