SPECIALTY CONSUMER CIRCUIT, PQFP100, 14 X 14 MM, 1 MM HEIGHT, 0.50 MM PITCH, GREEN, PLASTIC, HTQFP-100 Product overview: TFP101PZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP101PZP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 212806-TFP101PZP
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Family Name: TFP101
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Introduction Date: April 14, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC PANELBUS DVI REC 100-HTQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TFP101PZP | 212806-TFP101PZP | 815-TFP101PZP |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TFP101PZP | IC PANELBUS DVI REC 100-HTQFP |
| Device Type | Transceiver | Receiver | |
| Features | RoHS | RoHS | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |