Texas Instruments Embedded Processors and Controllers - TIBPAL20L8-10MFKB TIBPAL20L8-10MFKB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099296-TIBPAL20L8-1 0MFKB Number of Pins: 28 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099296-TIBPAL20L8-1 0MFKB Number of Pins: 28 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - TIBPAL20L8-10MFKB - 1099296-TIBPAL20L8-10MFKB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - TIBPAL20L8-10MFKB
1099296-TIBPAL20L8-10MFKB
Embedded Processors and Controllers - TIBPAL20L8-10MFKB 1099296-TIBPAL20L8-10MFKB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099296-TIBPAL20L8-1 0MFKB Number of Pins: 28 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099296-TIBPAL20L8-10MFKB
Number of Pins: 28
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1099296-TIBPAL20L8-10MFKB
Product Name Embedded Processors and Controllers - TIBPAL20L8-10MFKB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details