Texas Instruments High-Performance Analog VQFN Interface Transceiver IC THS6212IRHFR

Description
High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VQFN Interface Transceiver IC - 702-THS6212IRHFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
702-THS6212IRHFR
VQFN Interface Transceiver IC 702-THS6212IRHFR
High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFR can be used for catalog matching and distributor lookup.

High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - THS6212IRHFR - 813179-THS6212IRHFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - THS6212IRHFR
813179-THS6212IRHFR
Interface - Interface - Telecom - THS6212IRHFR 813179-THS6212IRHFR
Manufacturer: Texas Instruments Win Source Part Number: 813179-THS6212IRHFR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Amplifier Current - Supply: 21mA Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 28V

Manufacturer: Texas Instruments
Win Source Part Number: 813179-THS6212IRHFR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: Amplifier
Current - Supply: 21mA
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 28V

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - THS6212IRHFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
THS6212IRHFR
Integrated Circuits (ICs) - Interface - Telecom THS6212IRHFR
IC TELECOM INTERFACE 24VQFN

IC TELECOM INTERFACE 24VQFN

Supplier's Site
Telecom - THS6212IRHFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Amplifier 24-VQFN (5x4)

Telecom IC Amplifier 24-VQFN (5x4)

Buy Now
IC TELECOM INTERFACE 24VQFN

IC TELECOM INTERFACE 24VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-THS6212IRHFR 813179-THS6212IRHFR THS6212IRHFR THS6212IRHFR THS6212IRHFR
Product Name VQFN Interface Transceiver IC Interface - Interface - Telecom - THS6212IRHFR Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6
View Details
2 suppliers
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details