Texas Instruments Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers TCAN1463DMTRQ1

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Transceiver Protocol: CANbus Receiver Hysteresis: 135 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V, 4.5V ~ 40V Operating Temperature: -40°C ~ 150°C (TJ)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Transceiver Protocol: CANbus Receiver Hysteresis: 135 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V, 4.5V ~ 40V Operating Temperature: -40°C ~ 150°C (TJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Transceiver Protocol: CANbus Receiver Hysteresis: 135 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V, 4.5V ~ 40V Operating Temperature: -40°C ~ 150°C (TJ)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Transceiver
Protocol: CANbus
Receiver Hysteresis: 135 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V, 4.5V ~ 40V
Operating Temperature: -40°C ~ 150°C (TJ)

Buy Now Datasheet
Interface Transceiver IC - 710-TCAN1463DMTRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TCAN1463DMTRQ1
Interface Transceiver IC 710-TCAN1463DMTRQ1
IC TRANSCEIVER HALF 1/1 14VSON Product overview: TCAN1463DMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1463DMTRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14VSON Product overview: TCAN1463DMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1463DMTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1463DMTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1463DMTRQ1
Drivers, Receivers, Transceivers TCAN1463DMTRQ1
LOW-POWER SIGNAL IMPROVEMENT CAN

LOW-POWER SIGNAL IMPROVEMENT CAN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TCAN1463DMTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TCAN1463DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1463DMTRQ1
IC TRANSCEIVER HALF 1/1 14VSON

IC TRANSCEIVER HALF 1/1 14VSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1463DMTRQ1 TCAN1463DMTRQ1 TCAN1463DMTRQ1
Product Name Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V~ 4.5V ~ 40V Other; 4.5V ~ 5.5V, 4.5V ~ 40V Other; 4.5V ~ 5.5V, 4.5V ~ 40V Other
Data Rate 8000 kbps 8000 kbps 8000 kbps
Features RoHS
Pd 135 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 296-DLPC3421ZVB-ND - DigiKey
Specs
Technology SPI; I2C
Supply Voltage Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Power Switch ICs - 216269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFNL; QFN
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - ADM1025ARQ-REEL7 - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details