Manufacturer: Texas Instruments
Win Source Part Number: 796745-THS6093CPWPR
Packaging: Reel package
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5V, 12V
Number of Drivers/Receivers: 2/0
Family Name: THS6093
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): THS6093CDG4; THS6093CDRG4; THS6093CD; THS6093CDR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
ADSL Driver Dual 100MHz 14-Pin HTSSOP EP T/R Product overview: THS6093CPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 100MHz, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093CPWPR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 796745-THS6093CPWPR | 710-THS6093CPWPR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THS6093CPWPR | Dual 100MHz HTSSOP Interface Transceiver IC |
| Device Type | Receiver | Transceiver |
| Supply Voltage | Other; 5V~ 12V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) |