Texas Instruments High-Performance Analog UARTs (Universal Asynchronous Receiver Transmitter) TL16C750EPFBR

Description
UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)
Request a Quote Datasheet
Description
UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C750EPFBRTR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C750EPFBRTR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C750EPFBRTR-ND
UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C750EPFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C750EPFBRDKR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C750EPFBRDKR-ND
UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C750EPFBRCT-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C750EPFBRCT-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C750EPFBRCT-ND
UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Features: Internal Oscillator Number of Channels: 1 FIFO's: 128 Byte Protocol: RS232, RS485 Data Rate (Max): 6Mbps Voltage - Supply: 1.62V ~ 1.98V, 2.75V ~ 2.75V, 3V ~ 3.6V Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Features: Internal Oscillator
Number of Channels: 1
FIFO's: 128 Byte
Protocol: RS232, RS485
Data Rate (Max): 6Mbps
Voltage - Supply: 1.62V ~ 1.98V, 2.75V ~ 2.75V, 3V ~ 3.6V
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-TL16C750EPFBR
Interface Transceiver IC 714-TL16C750EPFBR
Single UART with 128-byte FIFOs and automatic flow control 48-TQFP -40 to 105 Product overview: TL16C750EPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C750EPFBR can be used for catalog matching and distributor lookup.

Single UART with 128-byte FIFOs and automatic flow control 48-TQFP -40 to 105 Product overview: TL16C750EPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C750EPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750EPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C750EPFBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C750EPFBR
SINGLE UART

SINGLE UART

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750EPFBR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C750EPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C750EPFBR
SINGLE UART

SINGLE UART

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750EPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C750EPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C750EPFBR
UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

UART IC 1 Channel RS232, RS485 128 Byte 48-TQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TL16C750EPFBRTR-ND 714-TL16C750EPFBR TL16C750EPFBR TL16C750EPFBR TL16C750EPFBR
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232; RS485 RS232; RS485; RS232, RS485 RS232; RS485; RS232, RS485
Device Type Receiver; UART Receiver; Sensor Interface; Transmitter Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 1.62V ~ 1.98V, 2.25V ~ 2.75V, 3V ~ 3.6V, 4.5V ~ 5.5V Other; 1.62V ~ 1.98V~ 2.75V ~ 2.75V~ 3V ~ 3.6V 3V; 3.6V; Other Other; 1.62V ~ 1.98V, 2.75V ~ 2.75V, 3V ~ 3.6V 3V; 3.6V; Other; 1.62V ~ 1.98V, 2.75V ~ 2.75V, 3V ~ 3.6V
Data Rate 6000 kbps 6000 kbps 6000 kbps 6000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 749-AAT4296IJS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers