Asynchronous Communications Element With Autoflow Control 48-TQFP -40 to 85
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
Asynchronous Communications Element With Autoflow Control 48-TQFP -40 to 85 Product overview: TL16C550DIPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268092-TL16C550DIPF
Packaging: Tape and Reel
Mounting Style: SMD
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C550D
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V
IC ASYNC COMM ELEMENT 48-TQFP
IC ASYNC COMM ELEMENT 48-TQFP
UART Interface IC Async Communications Element
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DIPFBR | 296-TL16C550DIPFBRTR-ND | 714-TL16C550DIPFBR | 1268092-TL16C550DIPFBR | TL16C550DIPFBR | TL16C550DIPFBR | TL16C550DIPFBR | TL16C550DIPFBR |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPFBR | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | TQFP; 48-TQFP | TQFP | QFP; 48-TQFP | QFP; TQFP | TQFP-48 | QFP; TQFP; 48-TQFP |