Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70
UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)
UART 1-CH 16byte FIFO 2.5V/3.3V/5V 32-Pin VQFN EP Tube Product overview: TL16C550DRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DRHB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144793-TL16C550DRHB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)
IC ASYNC COMM ELEMENT 32-VQFN
IC ASYNC COMM ELEMENT 32-VQFN
UART Interface IC Async Communications Element
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DRHB | 296-17677-ND | 714-TL16C550DRHB | 144793-TL16C550DRHB | TL16C550DRHB | TL16C550DRHB | TL16C550DRHB | TL16C550DRHB |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | UARTs (Universal Asynchronous Receiver Transmitter) | 2.5V 3.3V 5V VQFN Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DRHB | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | 32-VFQFN Exposed Pad | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |