Manufacturer: Texas Instruments
Win Source Part Number: 212946-TL16C550CPFBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550CPFBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550CPFBRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 212946-TL16C550CPFBRG4 | 753-TL16C550CPFBRG4 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBRG4 | Interface Transceiver IC |
| Supply Voltage | Other; 3 V ~ 5.25 V | |
| Data Rate | 1000 kbps | 1000 kbps |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP |