Texas Instruments High-Performance Analog Interface Transceiver IC TIOL1115DMWT

Description
Transceiver 250kbps 10-Pin VSON EP T/R Product overview: TIOL1115DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOL1115DMWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transceiver 250kbps 10-Pin VSON EP T/R Product overview: TIOL1115DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOL1115DMWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-TIOL1115DMWT
Interface Transceiver IC 710-TIOL1115DMWT
Transceiver 250kbps 10-Pin VSON EP T/R Product overview: TIOL1115DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOL1115DMWT can be used for catalog matching and distributor lookup.

Transceiver 250kbps 10-Pin VSON EP T/R Product overview: TIOL1115DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOL1115DMWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261395-TIOL1115DMWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261395-TIOL1115DMWT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261395-TIOL1115DMWT
Win Source Part Number: 1261395-TIOL1115DMWT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: I/O-Link Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 750 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (2.5x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47101-1,296-4710 1-2,296-47101-6 Base Product Number: TIOL1115

Win Source Part Number: 1261395-TIOL1115DMWT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: I/O-Link
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 750 mV
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47101-1,296-47101-2,296-47101-6
Base Product Number: TIOL1115

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TIOL1115DMWT
Sensor Interface TIOL1115DMWT
Sensor Interface IO-Link device transceiver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125

Sensor Interface IO-Link device transceiver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TIOL1115DMWT 1261395-TIOL1115DMWT TIOL1115DMWT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Sensor Interface
Device Type Transceiver Receiver; Sensor Interface; Transceiver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 7V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

 - PHDMI2FR4Z - Rochester Electronics
Nexperia B.V.
Specs
Technology HDMI
Device Type Sensor Interface
Features RoHS
View Details
Interface Transceiver IC - 702-SI3216-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details