Texas Instruments Standard Linear and Logic Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWP THS6022IPWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 017011-THS6022IPWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017011-THS6022IPWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWP - 017011-THS6022IPWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWP
017011-THS6022IPWP
Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWP 017011-THS6022IPWP
Manufacturer: Texas Instruments Win Source Part Number: 017011-THS6022IPWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 017011-THS6022IPWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
715MHz 32V HTSSOP Interface Transceiver IC
710-THS6022IPWP
715MHz 32V HTSSOP Interface Transceiver IC 710-THS6022IPWP
2-Ch 715MHz Bus Transceiver, 32V, HTSSOP Product overview: THS6022IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 32V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 32V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022IPWP can be used for catalog matching and distributor lookup.

2-Ch 715MHz Bus Transceiver, 32V, HTSSOP Product overview: THS6022IPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 32V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 32V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022IPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diff Line Driver, 6022, Htssop14; Ic Interface Type Texas Instruments - 28AH5319 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver, 6022, Htssop14; Ic Interface Type Texas Instruments
28AH5319
Diff Line Driver, 6022, Htssop14; Ic Interface Type Texas Instruments 28AH5319
DIFF LINE DRIVER, 6022, HTSSOP14; IC Interface Type:ADSL, HDSL, VDSL; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:6022; Device Type:Line; Line, Bus Drive, Receive, RoHS Compliant: Yes

DIFF LINE DRIVER, 6022, HTSSOP14; IC Interface Type:ADSL, HDSL, VDSL; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:6022; Device Type:Line; Line, Bus Drive, Receive, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 017011-THS6022IPWP 710-THS6022IPWP 28AH5319
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWP 715MHz 32V HTSSOP Interface Transceiver IC Diff Line Driver, 6022, Htssop14; Ic Interface Type Texas Instruments
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F)
Package Type SOP; SSOP; TSSOP; 14-HTSSOP HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details