Texas Instruments High-Performance Analog Interface - Interface - Telecom - THS6226IRHBR THS6226IRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107159-THS6226IRHBR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Purpose: VDSL2 Line Driver Amplifier Supply Voltage - Operating: 10 V to 12.5 V Operating Supply Current: 23.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107159-THS6226IRHBR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Purpose: VDSL2 Line Driver Amplifier Supply Voltage - Operating: 10 V to 12.5 V Operating Supply Current: 23.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - THS6226IRHBR - 1107159-THS6226IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - THS6226IRHBR
1107159-THS6226IRHBR
Interface - Interface - Telecom - THS6226IRHBR 1107159-THS6226IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1107159-THS6226IRHBR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Purpose: VDSL2 Line Driver Amplifier Supply Voltage - Operating: 10 V to 12.5 V Operating Supply Current: 23.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107159-THS6226IRHBR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Purpose: VDSL2 Line Driver Amplifier
Supply Voltage - Operating: 10 V to 12.5 V
Operating Supply Current: 23.5mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual VQFN Interface Transceiver IC
702-THS6226IRHBR
Low-Power Dual VQFN Interface Transceiver IC 702-THS6226IRHBR
Class H, Fixed Gain VDSL2 Dual Port Low-Power xDSL and PLC Line Driver 32-VQFN -40 to 85 Product overview: THS6226IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6226IRHBR can be used for catalog matching and distributor lookup.

Class H, Fixed Gain VDSL2 Dual Port Low-Power xDSL and PLC Line Driver 32-VQFN -40 to 85 Product overview: THS6226IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6226IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - THS6226IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
THS6226IRHBR
Integrated Circuits (ICs) - Interface - Telecom THS6226IRHBR
IC TELECOM INTERFACE 32VQFN

IC TELECOM INTERFACE 32VQFN

Supplier's Site
Telecom - THS6226IRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC VDSL2 Line Driver Amplifier 32-VQFN (5x5)

Telecom IC VDSL2 Line Driver Amplifier 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1107159-THS6226IRHBR 702-THS6226IRHBR THS6226IRHBR THS6226IRHBR
Product Name Interface - Interface - Telecom - THS6226IRHBR Low-Power Dual VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 10 V ~ 12.5 V Other 1.2V; Other; 10V ~ 12.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 32-VQFN (5x5) VQFN EP 32-VFQFN Exposed Pad
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details