Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THS6072IDGNR THS6072IDGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032148-THS6072IDGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032148-THS6072IDGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6072IDGNR - 032148-THS6072IDGNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6072IDGNR
032148-THS6072IDGNR
Interface - Interface - Drivers, Receivers, Transceivers - THS6072IDGNR 032148-THS6072IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 032148-THS6072IDGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032148-THS6072IDGNR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 400MHz Interface Transceiver IC
710-THS6072IDGNR
Dual 400MHz Interface Transceiver IC 710-THS6072IDGNR
ADSL Receiver Dual 400MHz 8-Pin HVSSOP EP T/R Product overview: THS6072IDGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6072IDGNR can be used for catalog matching and distributor lookup.

ADSL Receiver Dual 400MHz 8-Pin HVSSOP EP T/R Product overview: THS6072IDGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6072IDGNR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 032148-THS6072IDGNR 710-THS6072IDGNR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6072IDGNR Dual 400MHz Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - CG6897DS - Rochester Electronics
Infineon Technologies AG
Specs
Technology USB
Features RoHS
Package Type QFN56
View Details