Texas Instruments TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DPTR

Description
Asynchronous Communications Element With Autoflow Control 48-LQFP 0 to 70
Request a Quote
Description
Asynchronous Communications Element With Autoflow Control 48-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C550DPTR is a Universal Asynchronous Receiver Transmitter (UART) designed for asynchronous communications. It features a programmable auto-RTS and auto-CTS for efficient flow control, which helps to minimize software overhead and improve system performance. The device supports a wide range of clock rates, allowing for operation at up to 1.5-Mbaud with a 24-MHz clock and is compatible with 5V, 3.3V, and 2.5V power supplies. This UART includes a 16-byte FIFO for both transmit and receive operations, enhancing data handling capabilities. It also provides complete modem control functions and a fully prioritized interrupt system, which can be tailored to reduce software management of the communication link. The TL16C550DPTR is available in a 48-pin LQFP package and is suitable for various applications requiring reliable serial communication.

Datasheet Summary
Powered by GS/AI

The TL16C550DPTR is a Universal Asynchronous Receiver Transmitter (UART) designed for asynchronous communications. It features a programmable auto-RTS and auto-CTS for efficient flow control, which helps to minimize software overhead and improve system performance. The device supports a wide range of clock rates, allowing for operation at up to 1.5-Mbaud with a 24-MHz clock and is compatible with 5V, 3.3V, and 2.5V power supplies. This UART includes a 16-byte FIFO for both transmit and receive operations, enhancing data handling capabilities. It also provides complete modem control functions and a fully prioritized interrupt system, which can be tailored to reduce software management of the communication link. The TL16C550DPTR is available in a 48-pin LQFP package and is suitable for various applications requiring reliable serial communication.

Suppliers

Company
Product
Description
Supplier Links
TL16C550D Asynchronous Communications Element With Autoflow Control - TL16C550DPTR - Texas Instruments
Dallas, TX, United States
TL16C550D Asynchronous Communications Element With Autoflow Control
TL16C550DPTR
TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DPTR
Asynchronous Communications Element With Autoflow Control 48-LQFP 0 to 70

Asynchronous Communications Element With Autoflow Control 48-LQFP 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C550DPTR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C550DPTR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C550DPTR-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C550DPDKR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C550DPDKR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C550DPDKR-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C550DPCT-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C550DPCT-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C550DPCT-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V 5V Interface Transceiver IC
714-TL16C550DPTR
2.5V 3.3V 5V Interface Transceiver IC 714-TL16C550DPTR
UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin LQFP T/R Product overview: TL16C550DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DPTR can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin LQFP T/R Product overview: TL16C550DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR - 043118-TL16C550DPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR
043118-TL16C550DPTR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR 043118-TL16C550DPTR
Manufacturer: Texas Instruments Win Source Part Number: 043118-TL16C550DPTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043118-TL16C550DPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DPTR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DPTR
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DPTR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DPTR
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DPTR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DPTR
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C550DPTR
UART Interface IC TL16C550DPTR
UART Interface IC Async Communications Element

UART Interface IC Async Communications Element

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550DPTR 296-TL16C550DPTR-ND 714-TL16C550DPTR 043118-TL16C550DPTR TL16C550DPTR TL16C550DPTR TL16C550DPTR TL16C550DPTR
Product Name TL16C550D Asynchronous Communications Element With Autoflow Control UARTs (Universal Asynchronous Receiver Transmitter) 2.5V 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPTR UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type TL16C550D Asynchronous Communications Element With Autoflow Control Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN LQFP; 48-LQFP LQFP QFP; 48-LQFP (7x7) QFP; 48-LQFP QFP QFP; LQFP; 48-LQFP LQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers