Texas Instruments TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port TL16C552FNRG4

Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70
Request a Quote Datasheet
Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port - TL16C552FNRG4 - Texas Instruments
Dallas, TX, United States
TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port
TL16C552FNRG4
TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port TL16C552FNRG4
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70

Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70

Buy Now Datasheet
Dual Interface Transceiver IC - 714-TL16C552FNRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-TL16C552FNRG4
Dual Interface Transceiver IC 714-TL16C552FNRG4
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70 Product overview: TL16C552FNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552FNRG4 can be used for catalog matching and distributor lookup.

Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70 Product overview: TL16C552FNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552FNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4 - 1107616-TL16C552FNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4
1107616-TL16C552FNRG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4 1107616-TL16C552FNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107616-TL16C552FNRG 4 Packaging: Reel - TR Features: Printer Port Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107616-TL16C552FNRG4
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNRG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNRG4-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C552FNRG4
UART Interface IC TL16C552FNRG4
UART Interface IC Dual UART w/ 16-Byte FIFO

UART Interface IC Dual UART w/ 16-Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNRG4
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNRG4
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552FNRG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C552FNRG4
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C552FNRG4 714-TL16C552FNRG4 1107616-TL16C552FNRG4 TL16C552FNRG4-ND TL16C552FNRG4 TL16C552FNRG4 TL16C552FNRG4 TL16C552FNRG4
Product Name TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FNRG4 UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PLCC PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) PLCC-68 68-LCC (J-Lead) 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - AM26C32MWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details