Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6204IPWPR THS6204IPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 212829-THS6204IPWPR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 5 V to 28 V Alternative Parts (Cross-Reference): THS6204IRHFR; THS6204IPWPRG4; THS6204IPWPG4; THS6204IPWPR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 212829-THS6204IPWPR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 5 V to 28 V Alternative Parts (Cross-Reference): THS6204IRHFR; THS6204IPWPRG4; THS6204IPWPG4; THS6204IPWPR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6204IPWPR - 212829-THS6204IPWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6204IPWPR
212829-THS6204IPWPR
Interface - Interface - Drivers, Receivers, Transceivers - THS6204IPWPR 212829-THS6204IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 212829-THS6204IPWPR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 5 V to 28 V Alternative Parts (Cross-Reference): THS6204IRHFR; THS6204IPWPRG4; THS6204IPWPG4; THS6204IPWPR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212829-THS6204IPWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 5 V to 28 V
Alternative Parts (Cross-Reference): THS6204IRHFR; THS6204IPWPRG4; THS6204IPWPG4; THS6204IPWPR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
710-THS6204IPWPR
Dual HTSSOP Interface Transceiver IC 710-THS6204IPWPR
Dual Port VDSL2 Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6204IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6204IPWPR can be used for catalog matching and distributor lookup.

Dual Port VDSL2 Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6204IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6204IPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 212829-THS6204IPWPR 710-THS6204IPWPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6204IPWPR Dual HTSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 28 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details