Quad UART with 16-Byte FIFOs 68-PLCC
Quad UART with 16-Byte FIFOs 68-PLCC -40 to 85 Product overview: TL16C554IFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554IFNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 367760-TL16C554IFNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
IC ASYNC COMM ELEMENT 68-PLCC
IC ASYNC COMM ELEMENT 68-PLCC
UART Interface IC Quad UART with 16-Byte FIFOs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C554IFNR | 714-TL16C554IFNR | 367760-TL16C554IFNR | 296-TL16C554IFNRTR-ND | TL16C554IFNR | TL16C554IFNR | TL16C554IFNR | TL16C554IFNR |
| Product Name | TL16C554 Quad UART with 16-Byte FIFOs | Quad Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IFNR | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | LQFP,PLCC | PLCC | PLCC; 68-PLCC (24.23x24.23) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | PLCC-68 | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps |