Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6052ID THS6052ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267221-THS6052ID Packaging: Tube Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: THS6052 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267221-THS6052ID Packaging: Tube Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: THS6052 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6052ID - 1267221-THS6052ID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6052ID
1267221-THS6052ID
Interface - Interface - Drivers, Receivers, Transceivers - THS6052ID 1267221-THS6052ID
Manufacturer: Texas Instruments Win Source Part Number: 1267221-THS6052ID Packaging: Tube Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: THS6052 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1267221-THS6052ID
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: THS6052
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 15V

Buy Now
Singapore, Singapore
175mA 110MHz 30V SOIC Interface Transceiver IC
710-THS6052ID
175mA 110MHz 30V SOIC Interface Transceiver IC 710-THS6052ID
2-Ch 175mA ADSL/PLC Line Driver, 110MHz BW, 30V, 8-SOIC Product overview: THS6052ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175mA, 110MHz, 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 175mA, 110MHz, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6052ID can be used for catalog matching and distributor lookup.

2-Ch 175mA ADSL/PLC Line Driver, 110MHz BW, 30V, 8-SOIC Product overview: THS6052ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175mA, 110MHz, 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 175mA, 110MHz, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6052ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC LP ADSL LINE DRIVER 8-SOIC - THS6052ID - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC LP ADSL LINE DRIVER 8-SOIC
THS6052ID
IC LP ADSL LINE DRIVER 8-SOIC THS6052ID
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1267221-THS6052ID 710-THS6052ID THS6052ID
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6052ID 175mA 110MHz 30V SOIC Interface Transceiver IC IC LP ADSL LINE DRIVER 8-SOIC
Device Type Receiver Transceiver Line / Bus Driver
Supply Voltage Other; 5V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC126DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT337-1
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details