Texas Instruments High-Performance Analog Low-Power Dual Interface Transceiver IC THS6032IDWP

Description
Low-Power, Dual Class G Amplifier and DSL/PLC Line Driver 20-SO PowerPAD -40 to 85 Product overview: THS6032IDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IDWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Power, Dual Class G Amplifier and DSL/PLC Line Driver 20-SO PowerPAD -40 to 85 Product overview: THS6032IDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IDWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual Interface Transceiver IC
710-THS6032IDWP
Low-Power Dual Interface Transceiver IC 710-THS6032IDWP
Low-Power, Dual Class G Amplifier and DSL/PLC Line Driver 20-SO PowerPAD -40 to 85 Product overview: THS6032IDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IDWP can be used for catalog matching and distributor lookup.

Low-Power, Dual Class G Amplifier and DSL/PLC Line Driver 20-SO PowerPAD -40 to 85 Product overview: THS6032IDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IDWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IDWP - 032143-THS6032IDWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IDWP
032143-THS6032IDWP
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IDWP 032143-THS6032IDWP
Manufacturer: Texas Instruments Win Source Part Number: 032143-THS6032IDWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032143-THS6032IDWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-THS6032IDWP 032143-THS6032IDWP
Product Name Low-Power Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6032IDWP
Device Type Transceiver Receiver
Features RoHS
Pd 5800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details