TCAN3413DR -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Drivers, Receivers, Transceivers
TCAN3413DR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TCAN3413DR |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Technology
|
CANbus
|
|
Device Type
|
Transceiver; Transceiver
|
|
Supply Voltage
|
Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SOT163
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details