Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IPFBR

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550IPFBR - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550IPFBR
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IPFBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85

1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C2550IPFBRTR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C2550IPFBRTR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C2550IPFBRTR-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C2550IPFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C2550IPFBRDKR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C2550IPFBRDKR-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C2550IPFBRCT-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C2550IPFBRCT-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C2550IPFBRCT-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR - 1268078-TL16C2550IPFBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR
1268078-TL16C2550IPFBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR 1268078-TL16C2550IPFBR
Manufacturer: Texas Instruments Win Source Part Number: 1268078-TL16C2550IPF BR Packaging: Tape and Reel Mounting Style: SMD Features: Internal Oscillator Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TL16C2550 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268078-TL16C2550IPFBR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Internal Oscillator
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C2550
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 5V

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
714-TL16C2550IPFBR
Dual Interface Transceiver IC 714-TL16C2550IPFBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85 Product overview: TL16C2550IPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IPFBR can be used for catalog matching and distributor lookup.

1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85 Product overview: TL16C2550IPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFBR
IC DUAL UART 16BYTE FIFO 48-TQFP

IC DUAL UART 16BYTE FIFO 48-TQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFBR
IC DUAL UART 16BYTE FIFO 48-TQFP

IC DUAL UART 16BYTE FIFO 48-TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550IPFBR
UART Interface IC TL16C2550IPFBR
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFBR
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550IPFBR 296-TL16C2550IPFBRTR-ND 1268078-TL16C2550IPFBR 714-TL16C2550IPFBR TL16C2550IPFBR TL16C2550IPFBR TL16C2550IPFBR TL16C2550IPFBR
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBR Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN TQFP; 48-TQFP TQFP QFP; 48-TQFP TQFP-48 QFP; TQFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details