Texas Instruments Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AIFNR TL16C552AIFNR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099529-TL16C552AIFN R Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Channels: 2 Number of Pins: 68 Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099529-TL16C552AIFN R Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Channels: 2 Number of Pins: 68 Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AIFNR - 1099529-TL16C552AIFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AIFNR
1099529-TL16C552AIFNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AIFNR 1099529-TL16C552AIFNR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099529-TL16C552AIFN R Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Channels: 2 Number of Pins: 68 Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099529-TL16C552AIFNR
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Channels: 2
Number of Pins: 68
Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
5V Interface Transceiver IC - 714-TL16C552AIFNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
714-TL16C552AIFNR
5V Interface Transceiver IC 714-TL16C552AIFNR
UART 2-CH 16Byte FIFO 5V 68-Pin PLCC T/R Product overview: TL16C552AIFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AIFNR can be used for catalog matching and distributor lookup.

UART 2-CH 16Byte FIFO 5V 68-Pin PLCC T/R Product overview: TL16C552AIFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AIFNR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1099529-TL16C552AIFNR 714-TL16C552AIFNR
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AIFNR 5V Interface Transceiver IC
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 55500EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers