Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Transceiver
Protocol: I/O-Link
Number of Drivers/Receivers: 1/1
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Operating Temperature: -40°C ~ 125°C
Transceiver 250kbps 10-Pin VSON EP T/R Product overview: TIOL111DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOL111DMWT can be used for catalog matching and distributor lookup.
IO-LINK TRANSCEIVER, 36V, VSON-10; IC Interface Type:3 Wire; Interface Applications:Factory
Sensor Interface IO-Link device transceiver with integrated surge protection 10-VSON -40 to 125
IC TRANSCEIVER 1/1 10VSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TIOL111DMWT | 52AH4452 | TIOL111DMWT | TIOL111DMWT | |
| Product Name | Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers | Interface Transceiver IC | Io-Link Transceiver, 36V, Vson-10; Ic Interface Type Texas Instruments | Sensor Interface | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 7V ~ 36V | Other; 7V | Other; 7V ~ 36V | ||
| Data Rate | 250 kbps | 250 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |