The TL16C550D is an asynchronous communications element with autoflow control, designed for serial-to-parallel and parallel-to-serial data conversion in communication links. It is available in a 48-pin LQFP (PT) package and operates over a temperature range of 0 to 70 °C. The device supports clock rates up to 24 MHz for 1.5-Mbaud operation at 5 V, and includes a programmable baud rate generator, 16-byte receiver and transmitter FIFOs, and auto-RTS and auto-CTS flow control. It maintains compatibility with TL16C450 software and provides complete modem control functions including CTS, RTS, DSR, DTR, RI, and DCD. The package accepts 1000 units per tape and reel with a 330 mm reel diameter and 16 mm tape width.
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85 Product overview: TL16C550DIPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPTR can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1107612-TL16C550DIPT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C550D
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): ST16C550CJ44/TR-F; ST16C550CJ44TR; ST16C550IP40; ST16C550J28;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
IC ASYNC COMM ELEMENT 48-LQFP
UART Interface IC Async Communications Element
IC ASYNC COMM ELEMENT 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DIPTR | 714-TL16C550DIPTR | 296-49945-2-ND | 1107612-TL16C550DIPTR | TL16C550DIPTR | TL16C550DIPTR | TL16C550DIPTR | TL16C550DIPTR |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTR | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | LQFP | LQFP; 48-LQFP | QFP; 48-LQFP (7x7) | QFP; LQFP; 48-LQFP | LQFP-48 | QFP; 48-LQFP |