Manufacturer: Texas Instruments
Win Source Part Number: 852096-TIC10024QDCPR
Series: Automotive, AEC-Q100
Features: Interface
Package: Reel - TR
Family Name: TIC10024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47491-1, TIC10024QDCPRQ1-ND, 296-47491-6, 296-47491-2
IC INTFACE SPECIALIZED 38HTSSOP
Automotive, Switch Monitoring Interface 38-HTSSOP
IC INTFACE SPECIALIZED 38HTSSOP
IC INTFACE SPECIALIZED 38HTSSOP
Interface - Specialized Autom 24-Input MultipleSwitchDetect
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852096-TIC10024QDCPRQ1 | TIC10024QDCPRQ1 | TIC10024QDCPRQ1 | TIC10024QDCPRQ1 | TIC10024QDCPRQ1 | TIC10024QDCPRQ1 |
| Product Name | Interface - Interface - Specialized - TIC10024QDCPRQ1 | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Technology | MSDI (Multiple Switch Detection) | MSDI (Multiple Switch Detection) | MSDI (Multiple Switch Detection) | |||
| Package Type | SSOP; 38-HTSSOP | SOP; 38-PowerTFSOP (0.173\", 4.40mm Width) | 38-PowerTFSOP (0.173", 4.40mm Width) | HTSSOP-38 |