Texas Instruments High-Performance Analog 36V 2mA Interface Transceiver IC TIOS101DMWR

Description
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS101DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS101DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 2mA Interface Transceiver IC
710-TIOS101DMWR
36V 2mA Interface Transceiver IC 710-TIOS101DMWR
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS101DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS101DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261415-TIOS101DMWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261415-TIOS101DMWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261415-TIOS101DMWR
Win Source Part Number: 1261415-TIOS101DMWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (2.5x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47087-6,TIOS101D MWR,296-47087-1,296- 47087-2 Base Product Number: TIOS101

Win Source Part Number: 1261415-TIOS101DMWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Receiver Hysteresis: 100 mV
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47087-6,TIOS101DMWR,296-47087-1,296-47087-2
Base Product Number: TIOS101

Buy Now Datasheet
Drivers, Receivers, Transceivers - TIOS101DMWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TIOS101DMWR
Drivers, Receivers, Transceivers TIOS101DMWR
IC DRIVER 1/0 10VSON

IC DRIVER 1/0 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TIOS101DMWR
Sensor Interface TIOS101DMWR
Sensor Interface Digital sensor output driver with integrated surge protection 10-VSON -40 to 125

Sensor Interface Digital sensor output driver with integrated surge protection 10-VSON -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TIOS101DMWR 1261415-TIOS101DMWR TIOS101DMWR TIOS101DMWR
Product Name 36V 2mA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Sensor Interface
Device Type Transceiver Receiver; Sensor Interface; Transceiver Driver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 7V ~ 36V Other; 7V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066BQ-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details