Quad UART with 16-Byte FIFOs 68-PLCC
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
UART 4-CH 16byte FIFO 5V 68-Pin PLCC Tube Product overview: TL16C554IFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554IFN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107620-TL16C554IFN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Automotive
IC QUAD UART W/FIFO 68-PLCC
UART Interface IC Quad UART with 16-Byte FIFOs
IC QUAD UART W/FIFO 68-PLCC
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C554IFN | 296-6589-5-ND | 714-TL16C554IFN | 1107620-TL16C554IFN | TL16C554IFN | TL16C554IFN | TL16C554IFN | TL16C554IFN |
| Product Name | TL16C554 Quad UART with 16-Byte FIFOs | UARTs (Universal Asynchronous Receiver Transmitter) | 5V Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IFN | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | LQFP,PLCC | 68-LCC (J-Lead) | PLCC | PLCC; 68-PLCC (24.23x24.23) | 68-LCC (J-Lead) | PLCC-68 | 68-LCC (J-Lead) | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | Other | Other; 4.75V ~ 5.25V |