Asynchronous Communications Element With Autoflow Control 24-BGA MICROSTAR JUNIOR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107614-TL16C550DZQS
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): TL16C550DRHBR; TL16C550DPFBRG4; TL16C550DZQS; TL16C550DZQSR;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Asynchronous Communications Element With Autoflow Control 24-BGA MICROSTAR JUNIOR 0 to 70 Product overview: TL16C550DZQSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DZQSR can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
IC ASYNC COMM ELEMENT 24-BGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DZQSR | 1107614-TL16C550DZQSR | 296-24052-2-ND | 714-TL16C550DZQSR | TL16C550DZQSR | TL16C550DZQSR |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DZQSR | UARTs (Universal Asynchronous Receiver Transmitter) | BGA Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | ||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | BGA; 24-BGA MICROSTAR JUNIOR (3x3) | 24-VFBGA | BGA | BGA; 24-VFBGA | BGA |