5V RS-485 Transceivers With ±18kV IEC ESD Protection 10-VSSOP -40 to 125 Product overview: THVD1552DGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1552DGS can be used for catalog matching and distributor lookup.
RS485 TRANSCEIVER, 50MBPS, VSSOP-10; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC 5V RS-485 Transceivers With -18kV IEC ESD Protection 10-VSSOP -40 to 125
IC TRANSCEIVER FULL 1/1 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1552DGS | 26AJ9854 | THVD1552DGS | THVD1552DGS |
| Product Name | 5V 18kV Interface Transceiver IC | Rs485 Transceiver, 50Mbps, Vssop-10; Device Type Texas Instruments | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| # of Devices | 1 # |