Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THS6032CVFPRG4

Description
Win Source Part Number: 1099281-THS6032CVFPR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 16V Package / Case: 32-LQFP Exposed Pad Supplier Device Package: 32-HLQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: THS603 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1099281-THS6032CVFPR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 16V Package / Case: 32-LQFP Exposed Pad Supplier Device Package: 32-HLQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: THS603 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1099281-THS6032CVFPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1099281-THS6032CVFPRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1099281-THS6032CVFPRG4
Win Source Part Number: 1099281-THS6032CVFPR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 16V Package / Case: 32-LQFP Exposed Pad Supplier Device Package: 32-HLQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: THS603 Product Status: Obsolete

Win Source Part Number: 1099281-THS6032CVFPRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Voltage - Supply: 5V ~ 16V
Package / Case: 32-LQFP Exposed Pad
Supplier Device Package: 32-HLQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: THS603
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 754-THS6032CVFPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-THS6032CVFPRG4
Interface Transceiver IC 754-THS6032CVFPRG4
IC LINE DRIVER, PQFP32, GREEN, PLASTIC, HLQFP-32, Line Driver or Receiver Product overview: THS6032CVFPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-THS6032CVFPRG4 can be used for catalog matching and distributor lookup.

IC LINE DRIVER, PQFP32, GREEN, PLASTIC, HLQFP-32, Line Driver or Receiver Product overview: THS6032CVFPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-THS6032CVFPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1099281-THS6032CVFPRG4 754-THS6032CVFPRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 5V ~ 16V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897965 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details