Texas Instruments TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes TL16C750FN

Description
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC
Request a Quote Datasheet
Description
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes - TL16C750FN - Texas Instruments
Dallas, TX, United States
TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes
TL16C750FN
TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes TL16C750FN
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC

Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-2647-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-2647-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-2647-5-ND
UART IC 1, UART Channel 64 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 64 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C750FN
3.3V 5V Interface Transceiver IC 714-TL16C750FN
UART 1-CH 64byte FIFO 3.3V/5V 44-Pin PLCC Tube Product overview: TL16C750FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C750FN can be used for catalog matching and distributor lookup.

UART 1-CH 64byte FIFO 3.3V/5V 44-Pin PLCC Tube Product overview: TL16C750FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C750FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN - 032346-TL16C750FN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN
032346-TL16C750FN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN 032346-TL16C750FN
Manufacturer: Texas Instruments Win Source Part Number: 032346-TL16C750FN Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032346-TL16C750FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C750FN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C750FN
UART IC 1, UART Channel 64 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 64 Byte 44-PLCC (16.58x16.58)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C750FN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C750FN
IC UART 64-BYTE FIFO 44-PLCC

IC UART 64-BYTE FIFO 44-PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C750FN
UART Interface IC TL16C750FN
UART Interface IC Sngl UART w/64-Byte Fifos/Aut-Flow Cntrl

UART Interface IC Sngl UART w/64-Byte Fifos/Aut-Flow Cntrl

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C750FN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C750FN
IC UART 64-BYTE FIFO 44-PLCC

IC UART 64-BYTE FIFO 44-PLCC

Supplier's Site
Async Comm Element, 1Mbps, Plcc-44; No. Of Channels Texas Instruments - 27AJ0135 - Newark, An Avnet Company
Chicago, IL, United States
Async Comm Element, 1Mbps, Plcc-44; No. Of Channels Texas Instruments
27AJ0135
Async Comm Element, 1Mbps, Plcc-44; No. Of Channels Texas Instruments 27AJ0135
ASYNC COMM ELEMENT, 1MBPS, PLCC-44; No. of Channels:1 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

ASYNC COMM ELEMENT, 1MBPS, PLCC-44; No. of Channels:1 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C750FN 296-2647-5-ND 714-TL16C750FN 032346-TL16C750FN TL16C750FN TL16C750FN TL16C750FN TL16C750FN 27AJ0135
Product Name TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes UARTs (Universal Asynchronous Receiver Transmitter) 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750FN UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Async Comm Element, 1Mbps, Plcc-44; No. Of Channels Texas Instruments
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC 44-LCC (J-Lead) PLCC PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44 LCC
Supply Voltage Other; 3V ~ 5.25V Other; 3 V ~ 5.25 V Other; 3V ~ 5.25V Other; 3V ~ 5.25V Other Other; 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details