Texas Instruments TFP201 PanelBus DVI Receiver 112MHz TFP201PZP

Description
PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70
Request a Quote Datasheet
Description
PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFP201 PanelBus DVI Receiver 112MHz - TFP201PZP - Texas Instruments
Dallas, TX, United States
TFP201 PanelBus DVI Receiver 112MHz
TFP201PZP
TFP201 PanelBus DVI Receiver 112MHz TFP201PZP
PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70

PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
112MHz Interface Transceiver IC
710-TFP201PZP
112MHz Interface Transceiver IC 710-TFP201PZP
PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70 Product overview: TFP201PZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 112MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP201PZP can be used for catalog matching and distributor lookup.

PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70 Product overview: TFP201PZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 112MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP201PZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TFP201PZP - 212807-TFP201PZP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP201PZP
212807-TFP201PZP
Interface - Interface - Drivers, Receivers, Transceivers - TFP201PZP 212807-TFP201PZP
Manufacturer: Texas Instruments Win Source Part Number: 212807-TFP201PZP Packaging: Tray Type: Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 212807-TFP201PZP
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TFP201PZP 710-TFP201PZP 212807-TFP201PZP
Product Name TFP201 PanelBus DVI Receiver 112MHz 112MHz Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TFP201PZP
Device Type Receiver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details