Manufacturer: Texas Instruments
Win Source Part Number: 135453-THS6093CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DUAL LINE DRIVER, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: THS6093CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6093CD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 135453-THS6093CD | 710-THS6093CD |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THS6093CD | Dual SOIC Interface Transceiver IC |
| Device Type | Receiver | Transceiver |
| Supply Voltage | Other; 5V~ 12V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |