Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHBRG4

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C2550 is a dual universal asynchronous receiver/transmitter (UART) designed for operation across a voltage range of 1.8 V to 5 V. It features 16-byte first-in, first-out (FIFO) buffers for both transmit and receive operations, allowing for efficient data handling and reduced CPU overhead. The device supports baud rates up to 1.5 Mbps with a maximum clock rate of 24 MHz, making it suitable for high-speed communication applications. This UART includes programmable auto-request to send (RTS) and auto-clear to send (CTS) functionalities, enhancing flow control capabilities. It also offers complete status reporting, line break generation, and detection, as well as internal diagnostic features for error simulation. The TL16C2550 is compatible with existing TL16C450 software, facilitating integration into systems that utilize previous generations of UARTs. Available in multiple package options, including 48-pin TQFP and 32-pin QFN, the TL16C2550 is suitable for various applications such as point-of-sale terminals, gaming terminals, and portable devices. Its independent receiver clock input and fully prioritized interrupt system further enhance its versatility in complex communication environments.

Datasheet Summary
Powered by GS/AI

The TL16C2550 is a dual universal asynchronous receiver/transmitter (UART) designed for operation across a voltage range of 1.8 V to 5 V. It features 16-byte first-in, first-out (FIFO) buffers for both transmit and receive operations, allowing for efficient data handling and reduced CPU overhead. The device supports baud rates up to 1.5 Mbps with a maximum clock rate of 24 MHz, making it suitable for high-speed communication applications. This UART includes programmable auto-request to send (RTS) and auto-clear to send (CTS) functionalities, enhancing flow control capabilities. It also offers complete status reporting, line break generation, and detection, as well as internal diagnostic features for error simulation. The TL16C2550 is compatible with existing TL16C450 software, facilitating integration into systems that utilize previous generations of UARTs. Available in multiple package options, including 48-pin TQFP and 32-pin QFN, the TL16C2550 is suitable for various applications such as point-of-sale terminals, gaming terminals, and portable devices. Its independent receiver clock input and fully prioritized interrupt system further enhance its versatility in complex communication environments.

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550RHBRG4 - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550RHBRG4
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHBRG4
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Interface Transceiver IC
753-TL16C2550RHBRG4
Dual VQFN Interface Transceiver IC 753-TL16C2550RHBRG4
IC DUAL UART 16BYTE FIFO 32-VQFN Product overview: TL16C2550RHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C2550RHBRG4 can be used for catalog matching and distributor lookup.

IC DUAL UART 16BYTE FIFO 32-VQFN Product overview: TL16C2550RHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C2550RHBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBRG4 - 1268082-TL16C2550RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBRG4
1268082-TL16C2550RHBRG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBRG4 1268082-TL16C2550RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268082-TL16C2550RHB RG4 Packaging: Reel - TR Features: Internal Oscillator Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5 V Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C2550 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): SC16C2550BIBS; SC16C2550BIBS,157; ST16C2550CP40-F; Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268082-TL16C2550RHBRG4
Packaging: Reel - TR
Features: Internal Oscillator
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5 V
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C2550
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): SC16C2550BIBS; SC16C2550BIBS,157; ST16C2550CP40-F;
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550RHBRG4 753-TL16C2550RHBRG4 1268082-TL16C2550RHBRG4
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs Dual VQFN Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBRG4
Device Type UART Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details