3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN334DCNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN334DCNT can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, SOT-23-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER 1/1 SOT23-8
CAN Interface IC 3.3-V CAN Transceivers 8-SOT-23 -40 to 125
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN334DCNT | 28AH5254 | TCAN334DCNT | TCAN334DCNT |
| Product Name | SOT-23 Interface Transceiver IC | Can Transceiver, 1Mbps, Sot-23-8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | CAN | CANbus | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V | Other; 3V ~ 3.6V |