Texas Instruments High-Performance Analog Automotive TSSOP Interface Transceiver IC TDC1011QPWRQ1

Description
Automotive Ultrasonic Sensing Analog Front End (AFE) for Level and ID Sensing 28-TSSOP -40 to 125 Product overview: TDC1011QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011QPWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Ultrasonic Sensing Analog Front End (AFE) for Level and ID Sensing 28-TSSOP -40 to 125 Product overview: TDC1011QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011QPWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive TSSOP Interface Transceiver IC
752-TDC1011QPWRQ1
Automotive TSSOP Interface Transceiver IC 752-TDC1011QPWRQ1
Automotive Ultrasonic Sensing Analog Front End (AFE) for Level and ID Sensing 28-TSSOP -40 to 125 Product overview: TDC1011QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011QPWRQ1 can be used for catalog matching and distributor lookup.

Automotive Ultrasonic Sensing Analog Front End (AFE) for Level and ID Sensing 28-TSSOP -40 to 125 Product overview: TDC1011QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-42493-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-42493-2-ND
Sensor and Detector Interfaces 296-42493-2-ND
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - TDC1011QPWRQ1 - 806409-TDC1011QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC1011QPWRQ1
806409-TDC1011QPWRQ1
Interface - Interface - Sensor and Detector Interfaces - TDC1011QPWRQ1 806409-TDC1011QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806409-TDC1011QPWRQ1 Packaging: Reel Type: Front End Mounting Style: SMD Output Type: Digital Input Type: Ultrasound Current - Supply: 2.8mA Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 806409-TDC1011QPWRQ1
Packaging: Reel
Type: Front End
Mounting Style: SMD
Output Type: Digital
Input Type: Ultrasound
Current - Supply: 2.8mA
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC1011QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC1011QPWRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC1011QPWRQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site
Sensor and Detector Interfaces - TDC1011QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TDC1011QPWRQ1
Sensor and Detector Interfaces TDC1011QPWRQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDC1011QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC1011QPWRQ1
Sensor and Detector Interfaces TDC1011QPWRQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now
Interface - Sensor and Detector Interfaces - TDC1011QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC1011QPWRQ1
Interface - Sensor and Detector Interfaces TDC1011QPWRQ1
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TDC1011QPWRQ1 296-42493-2-ND 806409-TDC1011QPWRQ1 TDC1011QPWRQ1 TDC1011QPWRQ1 TDC1011QPWRQ1 TDC1011QPWRQ1
Product Name Automotive TSSOP Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - TDC1011QPWRQ1 Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Front End Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details