Texas Instruments TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port TL16C552AFNR

Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
Request a Quote Datasheet
Description
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port - TL16C552AFNR - Texas Instruments
Dallas, TX, United States
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port
TL16C552AFNR
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port TL16C552AFNR
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC

Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1788-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1788-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1788-2-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1788-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1788-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1788-1-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1788-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1788-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1788-6-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR - 032338-TL16C552AFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR
032338-TL16C552AFNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR 032338-TL16C552AFNR
Manufacturer: Texas Instruments Win Source Part Number: 032338-TL16C552AFNR Packaging: Reel - TR Features: Printer Port Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032338-TL16C552AFNR
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V Interface Transceiver IC - 714-TL16C552AFNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
714-TL16C552AFNR
5V Interface Transceiver IC 714-TL16C552AFNR
UART 2-CH 16byte FIFO 5V 68-Pin PLCC T/R Product overview: TL16C552AFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AFNR can be used for catalog matching and distributor lookup.

UART 2-CH 16byte FIFO 5V 68-Pin PLCC T/R Product overview: TL16C552AFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552AFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552AFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552AFNR
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552AFNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C552AFNR
IC DUAL ASYNCH COMM 68-PLCC

IC DUAL ASYNCH COMM 68-PLCC

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C552AFNR
UART Interface IC TL16C552AFNR
UART Interface IC Dual UART w/16-Byte FIFOs & Para Port

UART Interface IC Dual UART w/16-Byte FIFOs & Para Port

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552AFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552AFNR
IC DUAL ASYNCH COMM 68-PLCC

IC DUAL ASYNCH COMM 68-PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C552AFNR 296-1788-2-ND 032338-TL16C552AFNR 714-TL16C552AFNR TL16C552AFNR TL16C552AFNR TL16C552AFNR TL16C552AFNR
Product Name TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552AFNR 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC 68-LCC (J-Lead) PLCC; 68-PLCC (24.23x24.23) PLCC 68-LCC (J-Lead) PLCC-68 68-LCC (J-Lead)
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other 5V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details